Brady Corporation Chemical & Hazardous Materials Sign 22365

Description
Chemical & Hazardous Materials Sign
Description
Chemical & Hazardous Materials Sign

Suppliers

Company
Product
Description
Supplier Links
Chemical & Hazardous Materials Sign - 22365 - Brady Corporation
Milwaukee, WI, USA
Chemical & Hazardous Materials Sign
22365
Chemical & Hazardous Materials Sign 22365
Chemical & Hazardous Materials Sign

Chemical & Hazardous Materials Sign

Supplier's Site
Brady B-401 Polystyrene Rectangle White Right To Know Sign - 10 in Width x 7 in Height - TEXT: NOTICE RIGHT TO KNOW INFORMATION AVAILABLE IN THIS OFFICE - 22365 - 754476-22365 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Right To Know Sign - 10 in Width x 7 in Height - TEXT: NOTICE RIGHT TO KNOW INFORMATION AVAILABLE IN THIS OFFICE - 22365
754476-22365
Brady B-401 Polystyrene Rectangle White Right To Know Sign - 10 in Width x 7 in Height - TEXT: NOTICE RIGHT TO KNOW INFORMATION AVAILABLE IN THIS OFFICE - 22365 754476-22365
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady right to know sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This right to know sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This product is written in English with the following text: NOTICE RIGHT TO KNOW INFORMATION AVAILABLE IN THIS OFFICE. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady right to know sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This right to know sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This product is written in English with the following text: NOTICE RIGHT TO KNOW INFORMATION AVAILABLE IN THIS OFFICE. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 22365 754476-22365
Product Name Chemical & Hazardous Materials Sign Brady B-401 Polystyrene Rectangle White Right To Know Sign - 10 in Width x 7 in Height - TEXT: NOTICE RIGHT TO KNOW INFORMATION AVAILABLE IN THIS OFFICE - 22365
Safety / Warning Type HAZMAT (Hazaondous Material); Chemical HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 1812264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details