Brady Corporation Chemical & Hazardous Materials Sign 22362

Description
Chemical & Hazardous Materials Sign
Request a Quote Datasheet
Description
Chemical & Hazardous Materials Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chemical & Hazardous Materials Sign - 22362 - Brady Corporation
Milwaukee, WI, USA
Chemical & Hazardous Materials Sign
22362
Chemical & Hazardous Materials Sign 22362
Chemical & Hazardous Materials Sign

Chemical & Hazardous Materials Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-22362-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-22362-ND
Signs, Nameplates, Posters 2267-22362-ND
B401 10X14 BLU/BLK/WHT NOTICE

B401 10X14 BLU/BLK/WHT NOTICE

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Water Sanitation Sign - 14 in Width x 10 in Height - 22362 - 754476-22362 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Water Sanitation Sign - 14 in Width x 10 in Height - 22362
754476-22362
Brady B-401 Polystyrene Rectangle White Water Sanitation Sign - 14 in Width x 10 in Height - 22362 754476-22362
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady water sanitation sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This water sanitation sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This item is written in English with the following text: NOTICE NON-POTABLE WATER NOT TO BE USED FOR DRINKING, WASHING OR COOKING PURPOSES. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady water sanitation sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This water sanitation sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This item is written in English with the following text: NOTICE NON-POTABLE WATER NOT TO BE USED FOR DRINKING, WASHING OR COOKING PURPOSES. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 22362 2267-22362-ND 754476-22362
Product Name Chemical & Hazardous Materials Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Water Sanitation Sign - 14 in Width x 10 in Height - 22362
Safety / Warning Type HAZMAT (Hazaondous Material); Chemical Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-708-ND - DigiKey
Specs
Materials of Construction Plastic / Film
View Details
Fire Safety Signs - 146390 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 15.75 inches (400 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details