Brady Corporation Admittance Sign 22251

Description
Admittance Sign
Description
Admittance Sign

Suppliers

Company
Product
Description
Supplier Links
Admittance Sign - 22251 - Brady Corporation
Milwaukee, WI, USA
Admittance Sign
22251
Admittance Sign 22251
Admittance Sign

Admittance Sign

Supplier's Site
Brady B-401 High Impact Polystyrene Rectangle White Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - 22251 - 754476-22251 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - 22251
754476-22251
Brady B-401 High Impact Polystyrene Rectangle White Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - 22251 754476-22251
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady restricted area / no trespassing sign is made from high impact polystyrene which is the B-401 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This restricted area / no trespassing sign is manufactured with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This SKU is written in English with the following text: PRIVATE PROPERTY TRESPASSERS WILL BE PROSECUTED TO THE FULL EXTENT OF THE LAW. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady restricted area / no trespassing sign is made from high impact polystyrene which is the B-401 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This restricted area / no trespassing sign is manufactured with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This SKU is written in English with the following text: PRIVATE PROPERTY TRESPASSERS WILL BE PROSECUTED TO THE FULL EXTENT OF THE LAW. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 22251 754476-22251
Product Name Admittance Sign Brady B-401 High Impact Polystyrene Rectangle White Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - 22251
Materials of Construction Plastic / Film High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 146375 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details