Brady Corporation Admittance Sign 22206

Description
Admittance Sign
Request a Quote Datasheet
Description
Admittance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Admittance Sign - 22206 - Brady Corporation
Milwaukee, WI, USA
Admittance Sign
22206
Admittance Sign 22206
Admittance Sign

Admittance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-22206-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-22206-ND
Signs, Nameplates, Posters 2267-22206-ND
B401 10X14 BLK/ORG WARNING

B401 10X14 BLK/ORG WARNING

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle Orange Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - TEXT: WARNING UNAUTHORIZED PERSONNEL KEEP OUT - 22206 - 754476-22206 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle Orange Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - TEXT: WARNING UNAUTHORIZED PERSONNEL KEEP OUT - 22206
754476-22206
Brady B-401 High Impact Polystyrene Rectangle Orange Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - TEXT: WARNING UNAUTHORIZED PERSONNEL KEEP OUT - 22206 754476-22206
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady restricted area / no trespassing sign is constructed using high impact polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This restricted area / no trespassing sign is manufactured with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This item is written in English with the following text: WARNING UNAUTHORIZED PERSONNEL KEEP OUT. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady restricted area / no trespassing sign is constructed using high impact polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This restricted area / no trespassing sign is manufactured with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This item is written in English with the following text: WARNING UNAUTHORIZED PERSONNEL KEEP OUT. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 22206 2267-22206-ND 754476-22206
Product Name Admittance Sign Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle Orange Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - TEXT: WARNING UNAUTHORIZED PERSONNEL KEEP OUT - 22206
Materials of Construction Plastic / Film Polyester High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Prohibition Signs - 2267879 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Features Adhesive Backed
View Details