Brady Corporation Admittance Sign 22203

Description
Admittance Sign
Request a Quote Datasheet
Description
Admittance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Admittance Sign - 22203 - Brady Corporation
Milwaukee, WI, USA
Admittance Sign
22203
Admittance Sign 22203
Admittance Sign

Admittance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-22203-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-22203-ND
Signs, Nameplates, Posters 2267-22203-ND
B401 7X10 BLK/ORG WARNING

B401 7X10 BLK/ORG WARNING

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle Orange Restricted Area / No Trespassing Sign - 10 in Width x 7 in Height - TEXT: WARNING RESTRICTED AREA AUTHORIZED EMPLOYEES ONLY - 22203 - 754476-22203 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle Orange Restricted Area / No Trespassing Sign - 10 in Width x 7 in Height - TEXT: WARNING RESTRICTED AREA AUTHORIZED EMPLOYEES ONLY - 22203
754476-22203
Brady B-401 High Impact Polystyrene Rectangle Orange Restricted Area / No Trespassing Sign - 10 in Width x 7 in Height - TEXT: WARNING RESTRICTED AREA AUTHORIZED EMPLOYEES ONLY - 22203 754476-22203
R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady restricted area / no trespassing sign is manufactured using high impact polystyrene which is the B-401 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This restricted area / no trespassing sign is printed with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This sign is written in English with the following text: WARNING RESTRICTED AREA AUTHORIZED EMPLOYEES ONLY. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady restricted area / no trespassing sign is manufactured using high impact polystyrene which is the B-401 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This restricted area / no trespassing sign is printed with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This sign is written in English with the following text: WARNING RESTRICTED AREA AUTHORIZED EMPLOYEES ONLY. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 22203 2267-22203-ND 754476-22203
Product Name Admittance Sign Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle Orange Restricted Area / No Trespassing Sign - 10 in Width x 7 in Height - TEXT: WARNING RESTRICTED AREA AUTHORIZED EMPLOYEES ONLY - 22203
Materials of Construction Plastic / Film Polyester High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-848-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Fire Safety Signs - 146415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 16.54 inches (420 mm)
View Details