B401 10X14 BLK/ORG WARNING
R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady restricted area / no trespassing sign is manufactured using high impact polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This restricted area / no trespassing sign is printed with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This sign is written in English with the following text: WARNING DO NOT ENTER AUTHORIZED PERSONNEL ONLY. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.
| Brady Corporation | DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 22196 | 2267-22196-ND | 754476-22196 |
| Product Name | Admittance Sign | Signs, Nameplates, Posters | Brady B-401 High Impact Polystyrene Rectangle Orange Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - TEXT: WARNING DO NOT ENTER AUTHORIZED PERSONNEL ONLY - 22196 |
| Materials of Construction | Plastic / Film | Polyester | High Impact Polystyrene |