Brady Corporation Admittance Sign 22193

Description
Admittance Sign
Request a Quote Datasheet
Description
Admittance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Admittance Sign - 22193 - Brady Corporation
Milwaukee, WI, USA
Admittance Sign
22193
Admittance Sign 22193
Admittance Sign

Admittance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-22193-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-22193-ND
Signs, Nameplates, Posters 2267-22193-ND
B401 7X10 BLK/ORANGE

B401 7X10 BLK/ORANGE

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle Orange Restricted Area / No Trespassing Sign - 10 in Width x 7 in Height - TEXT: WARNING AUTHORIZED PERSONNEL ONLY - 22193 - 754473-22193 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle Orange Restricted Area / No Trespassing Sign - 10 in Width x 7 in Height - TEXT: WARNING AUTHORIZED PERSONNEL ONLY - 22193
754473-22193
Brady B-401 High Impact Polystyrene Rectangle Orange Restricted Area / No Trespassing Sign - 10 in Width x 7 in Height - TEXT: WARNING AUTHORIZED PERSONNEL ONLY - 22193 754473-22193
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady restricted area / no trespassing sign is manufactured using high impact polystyrene which is the B-401 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This restricted area / no trespassing sign is printed with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This sign is written in English with the following text: WARNING AUTHORIZED PERSONNEL ONLY. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady restricted area / no trespassing sign is manufactured using high impact polystyrene which is the B-401 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This restricted area / no trespassing sign is printed with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This sign is written in English with the following text: WARNING AUTHORIZED PERSONNEL ONLY. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 22193 2267-22193-ND 754473-22193
Product Name Admittance Sign Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle Orange Restricted Area / No Trespassing Sign - 10 in Width x 7 in Height - TEXT: WARNING AUTHORIZED PERSONNEL ONLY - 22193
Materials of Construction Plastic / Film Polyester High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-847-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Symbols & Electrical Signs - 1768035-7 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details
First Aid Signs - 146457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.69 inches (297 mm)
View Details