Brady Corporation Admittance Sign 22183

Description
Admittance Sign
Request a Quote Datasheet
Description
Admittance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Admittance Sign - 22183 - Brady Corporation
Milwaukee, WI, USA
Admittance Sign
22183
Admittance Sign 22183
Admittance Sign

Admittance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-22183-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-22183-ND
Signs, Nameplates, Posters 2267-22183-ND
B401 7X10 RED/BLK/WHT

B401 7X10 RED/BLK/WHT

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle White Restricted Area / No Trespassing Sign - 10 in Width x 7 in Height - TEXT: RESTRICTED AREA NO THOROUGHFARE - 22183 - 754476-22183 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White Restricted Area / No Trespassing Sign - 10 in Width x 7 in Height - TEXT: RESTRICTED AREA NO THOROUGHFARE - 22183
754476-22183
Brady B-401 High Impact Polystyrene Rectangle White Restricted Area / No Trespassing Sign - 10 in Width x 7 in Height - TEXT: RESTRICTED AREA NO THOROUGHFARE - 22183 754476-22183
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady restricted area / no trespassing sign is produced using high impact polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This restricted area / no trespassing sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This product is written in English with the following text: RESTRICTED AREA NO THOROUGHFARE. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady restricted area / no trespassing sign is produced using high impact polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This restricted area / no trespassing sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This product is written in English with the following text: RESTRICTED AREA NO THOROUGHFARE. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 22183 2267-22183-ND 754476-22183
Product Name Admittance Sign Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle White Restricted Area / No Trespassing Sign - 10 in Width x 7 in Height - TEXT: RESTRICTED AREA NO THOROUGHFARE - 22183
Materials of Construction Plastic / Film Polyester High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 3643650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
Width 23.62 inches (600 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details