B401 10X14 BLU/BLK/WHT NOTICE
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady alarm / surveillance notice sign is made from high impact polystyrene which is the B-401 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This alarm / surveillance notice sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This part is written in English with the following text: NOTICE THESE PREMISES PROTECTED BY CLOSED CIRCUIT TV. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside.
| Brady Corporation | DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 22174 | 2267-22174-ND | 754476-22174 |
| Product Name | Admittance Sign | Signs, Nameplates, Posters | Brady B-401 High Impact Polystyrene Rectangle White Alarm / Surveillance Notice Sign - 14 in Width x 10 in Height - TEXT: NOTICE THESE PREMISES PROTECTED BY CLOSED CIRCUIT TV - 22174 |
| Materials of Construction | Plastic / Film | Polyester | High Impact Polystyrene |