Brady Corporation Admittance Sign 22162

Description
Admittance Sign
Description
Admittance Sign

Suppliers

Company
Product
Description
Supplier Links
Admittance Sign - 22162 - Brady Corporation
Milwaukee, WI, USA
Admittance Sign
22162
Admittance Sign 22162
Admittance Sign

Admittance Sign

Supplier's Site
Brady B-401 High Impact Polystyrene Rectangle White Loitering, Soliciting, & Trespassing Sign - 14 in Width x 10 in Height - TEXT: NOTICE NO SOLICITING - 22162 - 754476-22162 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White Loitering, Soliciting, & Trespassing Sign - 14 in Width x 10 in Height - TEXT: NOTICE NO SOLICITING - 22162
754476-22162
Brady B-401 High Impact Polystyrene Rectangle White Loitering, Soliciting, & Trespassing Sign - 14 in Width x 10 in Height - TEXT: NOTICE NO SOLICITING - 22162 754476-22162
R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady loitering, soliciting, & trespassing sign is constructed using high impact polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This loitering, soliciting, & trespassing sign is manufactured with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This part is written in English with the following text: NOTICE NO SOLICITING. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady loitering, soliciting, & trespassing sign is constructed using high impact polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This loitering, soliciting, & trespassing sign is manufactured with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This part is written in English with the following text: NOTICE NO SOLICITING. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 22162 754476-22162
Product Name Admittance Sign Brady B-401 High Impact Polystyrene Rectangle White Loitering, Soliciting, & Trespassing Sign - 14 in Width x 10 in Height - TEXT: NOTICE NO SOLICITING - 22162
Materials of Construction Plastic / Film High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 1745955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp
Width 11.02 inches (280 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-882/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details