Brady Corporation Admittance Sign 22160

Description
Admittance Sign
Description
Admittance Sign

Suppliers

Company
Product
Description
Supplier Links
Admittance Sign - 22160 - Brady Corporation
Milwaukee, WI, USA
Admittance Sign
22160
Admittance Sign 22160
Admittance Sign

Admittance Sign

Supplier's Site
Brady B-401 High Impact Polystyrene Rectangle White Loitering, Soliciting, & Trespassing Sign - 14 in Width x 10 in Height - 22160 - 754476-22160 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White Loitering, Soliciting, & Trespassing Sign - 14 in Width x 10 in Height - 22160
754476-22160
Brady B-401 High Impact Polystyrene Rectangle White Loitering, Soliciting, & Trespassing Sign - 14 in Width x 10 in Height - 22160 754476-22160
R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady loitering, soliciting, & trespassing sign is produced using high impact polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This loitering, soliciting, & trespassing sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This part is written in English with the following text: NOTICE NO SOLICITATION OR DISTRIBUTION OF MATERIALS ALLOWED ON COMPANY PROPERTY AT ANY TIME. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady loitering, soliciting, & trespassing sign is produced using high impact polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This loitering, soliciting, & trespassing sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This part is written in English with the following text: NOTICE NO SOLICITATION OR DISTRIBUTION OF MATERIALS ALLOWED ON COMPANY PROPERTY AT ANY TIME. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 22160 754476-22160
Product Name Admittance Sign Brady B-401 High Impact Polystyrene Rectangle White Loitering, Soliciting, & Trespassing Sign - 14 in Width x 10 in Height - 22160
Materials of Construction Plastic / Film High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 7631777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Keep out
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details