Brady Corporation Admittance Sign 22142

Description
Admittance Sign
Request a Quote Datasheet
Description
Admittance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Admittance Sign - 22142 - Brady Corporation
Milwaukee, WI, USA
Admittance Sign
22142
Admittance Sign 22142
Admittance Sign

Admittance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-22142-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-22142-ND
Signs, Nameplates, Posters 2267-22142-ND
B401 10X14 BLU/BLK/WHT NOTICE AU

B401 10X14 BLU/BLK/WHT NOTICE AU

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle White Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - TEXT: NOTICE AUTHORIZED PERSONNEL ONLY - 22142 - 754476-22142 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - TEXT: NOTICE AUTHORIZED PERSONNEL ONLY - 22142
754476-22142
Brady B-401 High Impact Polystyrene Rectangle White Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - TEXT: NOTICE AUTHORIZED PERSONNEL ONLY - 22142 754476-22142
R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady restricted area / no trespassing sign is produced using high impact polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This restricted area / no trespassing sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This sign is written in English with the following text: NOTICE AUTHORIZED PERSONNEL ONLY. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ANSI Z535.2-2002, ASTM D1593, OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.37 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady restricted area / no trespassing sign is produced using high impact polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This restricted area / no trespassing sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This sign is written in English with the following text: NOTICE AUTHORIZED PERSONNEL ONLY. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ANSI Z535.2-2002, ASTM D1593, OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.37 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 22142 2267-22142-ND 754476-22142
Product Name Admittance Sign Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle White Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - TEXT: NOTICE AUTHORIZED PERSONNEL ONLY - 22142
Materials of Construction Plastic / Film Polyester High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Safety Symbols & Electrical Signs - 1-1768035-0 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 7631787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 5.91 inches (150 mm)
Height 0.4921 ft (1.5 dm)
View Details