Brady Corporation Admittance Sign 22134

Description
Admittance Sign
Description
Admittance Sign

Suppliers

Company
Product
Description
Supplier Links
Admittance Sign - 22134 - Brady Corporation
Milwaukee, WI, USA
Admittance Sign
22134
Admittance Sign 22134
Admittance Sign

Admittance Sign

Supplier's Site
Brady B-401 High Impact Polystyrene Rectangle White Admittance Sign - 14 in Width x 10 in Height - 22134 - 754476-22134 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White Admittance Sign - 14 in Width x 10 in Height - 22134
754476-22134
Brady B-401 High Impact Polystyrene Rectangle White Admittance Sign - 14 in Width x 10 in Height - 22134 754476-22134
R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady admittance sign is produced using high impact polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This admittance sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This part is written in English with the following text: NOTICE ALL LUNCH BOXES, PACKAGES, BAGS, PURSES, ETC. ARE SUBJECT TO INSPECTION. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ANSI Z535.2-2002, ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady admittance sign is produced using high impact polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This admittance sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This part is written in English with the following text: NOTICE ALL LUNCH BOXES, PACKAGES, BAGS, PURSES, ETC. ARE SUBJECT TO INSPECTION. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ANSI Z535.2-2002, ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 22134 754476-22134
Product Name Admittance Sign Brady B-401 High Impact Polystyrene Rectangle White Admittance Sign - 14 in Width x 10 in Height - 22134
Materials of Construction Plastic / Film High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 8134546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Chemical; Corrosive
Materials of Construction Plastic / Film; Plastic
Width 7.87 inches (200 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-876/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details