Brady Corporation Admittance Sign 22130

Description
Admittance Sign
Request a Quote Datasheet
Description
Admittance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Admittance Sign - 22130 - Brady Corporation
Milwaukee, WI, USA
Admittance Sign
22130
Admittance Sign 22130
Admittance Sign

Admittance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-22130-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-22130-ND
Signs, Nameplates, Posters 2267-22130-ND
B401 10X14 RED/BLK/WHT DANGER

B401 10X14 RED/BLK/WHT DANGER

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle White Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - TEXT: DANGER UNSAFE ROOF KEEP OFF - 22130 - 754476-22130 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - TEXT: DANGER UNSAFE ROOF KEEP OFF - 22130
754476-22130
Brady B-401 High Impact Polystyrene Rectangle White Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - TEXT: DANGER UNSAFE ROOF KEEP OFF - 22130 754476-22130
R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady restricted area / no trespassing sign is produced using high impact polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This restricted area / no trespassing sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This item is written in English with the following text: DANGER UNSAFE ROOF KEEP OFF. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady restricted area / no trespassing sign is produced using high impact polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This restricted area / no trespassing sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This item is written in English with the following text: DANGER UNSAFE ROOF KEEP OFF. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 22130 2267-22130-ND 754476-22130
Product Name Admittance Sign Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle White Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - TEXT: DANGER UNSAFE ROOF KEEP OFF - 22130
Materials of Construction Plastic / Film Polyester High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-880/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Mandatory Signs - 8134473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Personal Protection (e.g., Hard Hat Required); Wear ear protection
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details