Brady Corporation Admittance Sign 22125

Description
Admittance Sign
Request a Quote Datasheet
Description
Admittance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Admittance Sign - 22125 - Brady Corporation
Milwaukee, WI, USA
Admittance Sign
22125
Admittance Sign 22125
Admittance Sign

Admittance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-22125-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-22125-ND
Signs, Nameplates, Posters 2267-22125-ND
B401 7X10 RED/BLK/WHT DANGER

B401 7X10 RED/BLK/WHT DANGER

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Machine & Equipment Sign - 10 in Width x 7 in Height - TEXT: DANGER ROBOTIC AREA AUTHORIZED PERSONNEL ONLY - 22125 - 754476-22125 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Machine & Equipment Sign - 10 in Width x 7 in Height - TEXT: DANGER ROBOTIC AREA AUTHORIZED PERSONNEL ONLY - 22125
754476-22125
Brady B-401 Polystyrene Rectangle White Machine & Equipment Sign - 10 in Width x 7 in Height - TEXT: DANGER ROBOTIC AREA AUTHORIZED PERSONNEL ONLY - 22125 754476-22125
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady machine & equipment sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This machine & equipment sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This item is written in English with the following text: DANGER ROBOTIC AREA AUTHORIZED PERSONNEL ONLY. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady machine & equipment sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This machine & equipment sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This item is written in English with the following text: DANGER ROBOTIC AREA AUTHORIZED PERSONNEL ONLY. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 22125 2267-22125-ND 754476-22125
Product Name Admittance Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Machine & Equipment Sign - 10 in Width x 7 in Height - TEXT: DANGER ROBOTIC AREA AUTHORIZED PERSONNEL ONLY - 22125
Materials of Construction Plastic / Film Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 655348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Adhesive Film
Features Adhesive Backed
Height 0.0033 ft (0.0100 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details