Brady Corporation Admittance Sign 22103

Description
Admittance Sign
Request a Quote Datasheet
Description
Admittance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Admittance Sign - 22103 - Brady Corporation
Milwaukee, WI, USA
Admittance Sign
22103
Admittance Sign 22103
Admittance Sign

Admittance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-22103-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-22103-ND
Signs, Nameplates, Posters 2267-22103-ND
B401 7X10 RED/BLK/WHT DANGER

B401 7X10 RED/BLK/WHT DANGER

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Electrical Safety Sign - 10 in Width x 7 in Height - TEXT: DANGER HIGH VOLTAGE KEEP OUT - 22103 - 754476-22103 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Electrical Safety Sign - 10 in Width x 7 in Height - TEXT: DANGER HIGH VOLTAGE KEEP OUT - 22103
754476-22103
Brady B-401 Polystyrene Rectangle White Electrical Safety Sign - 10 in Width x 7 in Height - TEXT: DANGER HIGH VOLTAGE KEEP OUT - 22103 754476-22103
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady electrical safety sign is made from polystyrene which is the B-401 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This electrical safety sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This part is written in English with the following text: DANGER HIGH VOLTAGE KEEP OUT. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady electrical safety sign is made from polystyrene which is the B-401 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This electrical safety sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This part is written in English with the following text: DANGER HIGH VOLTAGE KEEP OUT. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 22103 2267-22103-ND 754476-22103
Product Name Admittance Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Electrical Safety Sign - 10 in Width x 7 in Height - TEXT: DANGER HIGH VOLTAGE KEEP OUT - 22103
Materials of Construction Plastic / Film Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 182028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Dangerous for the Environment
Materials of Construction Laminated Polyester
Features Adhesive Backed
View Details