Brady Corporation Admittance Sign 22062

Description
Admittance Sign
Request a Quote Datasheet
Description
Admittance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Admittance Sign - 22062 - Brady Corporation
Milwaukee, WI, USA
Admittance Sign
22062
Admittance Sign 22062
Admittance Sign

Admittance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-22062-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-22062-ND
Signs, Nameplates, Posters 2267-22062-ND
B401 10X14 BLK/YEL CAUTION

B401 10X14 BLK/YEL CAUTION

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle Yellow Machine & Equipment Sign - 14 in Width x 10 in Height - TEXT: CAUTION DO NOT ENTER WHILE MACHINERY IN MOTION - 22062 - 754476-22062 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle Yellow Machine & Equipment Sign - 14 in Width x 10 in Height - TEXT: CAUTION DO NOT ENTER WHILE MACHINERY IN MOTION - 22062
754476-22062
Brady B-401 Polystyrene Rectangle Yellow Machine & Equipment Sign - 14 in Width x 10 in Height - TEXT: CAUTION DO NOT ENTER WHILE MACHINERY IN MOTION - 22062 754476-22062
R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady machine & equipment sign is made from polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This machine & equipment sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This SKU is written in English with the following text: CAUTION DO NOT ENTER WHILE MACHINERY IN MOTION. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady machine & equipment sign is made from polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This machine & equipment sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This SKU is written in English with the following text: CAUTION DO NOT ENTER WHILE MACHINERY IN MOTION. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 22062 2267-22062-ND 754476-22062
Product Name Admittance Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle Yellow Machine & Equipment Sign - 14 in Width x 10 in Height - TEXT: CAUTION DO NOT ENTER WHILE MACHINERY IN MOTION - 22062
Materials of Construction Plastic / Film Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 655345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Adhesive Film
Features Adhesive Backed
Height 0.0023 ft (0.0070 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-874-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details