Brady Corporation ANSI Z535 Safety Sign 21813

Description
ANSI Z535 Safety Sign
Request a Quote Datasheet
Description
ANSI Z535 Safety Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI Z535 Safety Sign - 21813 - Brady Corporation
Milwaukee, WI, USA
ANSI Z535 Safety Sign
21813
ANSI Z535 Safety Sign 21813
ANSI Z535 Safety Sign

ANSI Z535 Safety Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-21813-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-21813-ND
Signs, Nameplates, Posters 2267-21813-ND
B401 7X10 ANSI BLK,RED/WHT FIRE

B401 7X10 ANSI BLK,RED/WHT FIRE

Buy Now Datasheet
Brady B-401 High Impact Polystyrene White Fire Equipment Sign - 10 in Width x 7 in Height - TEXT: FIRE EXTINGUISHER REMOVE PIN AND SQUEEZE TRIGGER - 21813 - 754476-21813 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene White Fire Equipment Sign - 10 in Width x 7 in Height - TEXT: FIRE EXTINGUISHER REMOVE PIN AND SQUEEZE TRIGGER - 21813
754476-21813
Brady B-401 High Impact Polystyrene White Fire Equipment Sign - 10 in Width x 7 in Height - TEXT: FIRE EXTINGUISHER REMOVE PIN AND SQUEEZE TRIGGER - 21813 754476-21813
R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady fire equipment sign is made from high impact polystyrene which is the B-401 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is printed with a white background and text and/or image color(s) of red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This fire equipment sign is designed with the following image: fire extinguisher symbol. This part is written in English with the following text: FIRE EXTINGUISHER REMOVE PIN AND SQUEEZE TRIGGER. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593, OSHA standard(s).

R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady fire equipment sign is made from high impact polystyrene which is the B-401 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is printed with a white background and text and/or image color(s) of red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This fire equipment sign is designed with the following image: fire extinguisher symbol. This part is written in English with the following text: FIRE EXTINGUISHER REMOVE PIN AND SQUEEZE TRIGGER. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593, OSHA standard(s).

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 21813 2267-21813-ND 754476-21813
Product Name ANSI Z535 Safety Sign Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene White Fire Equipment Sign - 10 in Width x 7 in Height - TEXT: FIRE EXTINGUISHER REMOVE PIN AND SQUEEZE TRIGGER - 21813
Materials of Construction Plastic / Film Polyester High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 7631803 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Plastic / Film; Plastic
Width 17.72 inches (450 mm)
View Details