Brady Corporation ANSI Z535 Safety Sign 21808

Description
ANSI Z535 Safety Sign
Request a Quote Datasheet
Description
ANSI Z535 Safety Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI Z535 Safety Sign - 21808 - Brady Corporation
Milwaukee, WI, USA
ANSI Z535 Safety Sign
21808
ANSI Z535 Safety Sign 21808
ANSI Z535 Safety Sign

ANSI Z535 Safety Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-21808-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-21808-ND
Signs, Nameplates, Posters 2267-21808-ND
B401 7X10 ANSI BLK,GRN/WHT SAFET

B401 7X10 ANSI BLK,GRN/WHT SAFET

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Eyewash & Shower Sign - 10 in Width x 7 in Height - TEXT: EMERGENCY SAFETY SHOWER KEEP AREA CLEAR - 21808 - 754476-21808 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Eyewash & Shower Sign - 10 in Width x 7 in Height - TEXT: EMERGENCY SAFETY SHOWER KEEP AREA CLEAR - 21808
754476-21808
Brady B-401 Polystyrene Rectangle White Eyewash & Shower Sign - 10 in Width x 7 in Height - TEXT: EMERGENCY SAFETY SHOWER KEEP AREA CLEAR - 21808 754476-21808
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady eyewash & shower sign is made from polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This eyewash & shower sign is manufactured with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This product is written in English with the following text: EMERGENCY SAFETY SHOWER KEEP AREA CLEAR. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady eyewash & shower sign is made from polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This eyewash & shower sign is manufactured with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This product is written in English with the following text: EMERGENCY SAFETY SHOWER KEEP AREA CLEAR. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 21808 2267-21808-ND 754476-21808
Product Name ANSI Z535 Safety Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Eyewash & Shower Sign - 10 in Width x 7 in Height - TEXT: EMERGENCY SAFETY SHOWER KEEP AREA CLEAR - 21808
Materials of Construction Plastic / Film Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-870-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 2820342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Height 0.4921 ft (1.5 dm)
View Details
Safety Symbols & Electrical Signs - 1768020-1 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
View Details