Brady Corporation Brady B-401 High Impact Polystyrene Rectangle Orange Restricted Area / No Trespassing Sign - 10 in Width x 7 in Height - TEXT: WARNING AUTHORIZED PERSONNEL ONLY - 21793 21793

Description
R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady restricted area / no trespassing sign is made from high impact polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This restricted area / no trespassing sign is designed with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This item is written in English with the following text: WARNING AUTHORIZED PERSONNEL ONLY. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.
Description
R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady restricted area / no trespassing sign is made from high impact polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This restricted area / no trespassing sign is designed with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This item is written in English with the following text: WARNING AUTHORIZED PERSONNEL ONLY. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
Brady B-401 High Impact Polystyrene Rectangle Orange Restricted Area / No Trespassing Sign - 10 in Width x 7 in Height - TEXT: WARNING AUTHORIZED PERSONNEL ONLY - 21793 - 754473-21793 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle Orange Restricted Area / No Trespassing Sign - 10 in Width x 7 in Height - TEXT: WARNING AUTHORIZED PERSONNEL ONLY - 21793
754473-21793
Brady B-401 High Impact Polystyrene Rectangle Orange Restricted Area / No Trespassing Sign - 10 in Width x 7 in Height - TEXT: WARNING AUTHORIZED PERSONNEL ONLY - 21793 754473-21793
R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady restricted area / no trespassing sign is made from high impact polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This restricted area / no trespassing sign is designed with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This item is written in English with the following text: WARNING AUTHORIZED PERSONNEL ONLY. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady restricted area / no trespassing sign is made from high impact polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This restricted area / no trespassing sign is designed with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This item is written in English with the following text: WARNING AUTHORIZED PERSONNEL ONLY. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-21793
Product Name Brady B-401 High Impact Polystyrene Rectangle Orange Restricted Area / No Trespassing Sign - 10 in Width x 7 in Height - TEXT: WARNING AUTHORIZED PERSONNEL ONLY - 21793
Materials of Construction High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 8134511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type No fork lift trucks
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details