Brady Corporation ANSI Z535 Safety Sign 21788

Description
ANSI Z535 Safety Sign
Request a Quote Datasheet
Description
ANSI Z535 Safety Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI Z535 Safety Sign - 21788 - Brady Corporation
Milwaukee, WI, USA
ANSI Z535 Safety Sign
21788
ANSI Z535 Safety Sign 21788
ANSI Z535 Safety Sign

ANSI Z535 Safety Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-21788-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-21788-ND
Signs, Nameplates, Posters 2267-21788-ND
B401 7X10 ANSI BLK,RED,YEL/WHT H

B401 7X10 ANSI BLK,RED,YEL/WHT H

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle Yellow Machine & Equipment Sign - 10 in Width x 7 in Height - TEXT: CAUTION HOT SURFACE DO NOT TOUCH - 21788 - 754476-21788 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle Yellow Machine & Equipment Sign - 10 in Width x 7 in Height - TEXT: CAUTION HOT SURFACE DO NOT TOUCH - 21788
754476-21788
Brady B-401 Polystyrene Rectangle Yellow Machine & Equipment Sign - 10 in Width x 7 in Height - TEXT: CAUTION HOT SURFACE DO NOT TOUCH - 21788 754476-21788
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady machine & equipment sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This machine & equipment sign is printed with a yellow background and text and/or image color(s) of black / red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This machine & equipment sign is printed with the following image: hot surface symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This part is written in English with the following text: CAUTION HOT SURFACE DO NOT TOUCH. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady machine & equipment sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This machine & equipment sign is printed with a yellow background and text and/or image color(s) of black / red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This machine & equipment sign is printed with the following image: hot surface symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This part is written in English with the following text: CAUTION HOT SURFACE DO NOT TOUCH. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 21788 2267-21788-ND 754476-21788
Product Name ANSI Z535 Safety Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle Yellow Machine & Equipment Sign - 10 in Width x 7 in Height - TEXT: CAUTION HOT SURFACE DO NOT TOUCH - 21788
Materials of Construction Plastic / Film Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-882/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Warning Signs - 8134463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Flammable / Explosion Hazard; Flammable
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details