Brady Corporation Signs, Nameplates, Posters 21771

Description
B401 7X10 BLK/ORG
Request a Quote Datasheet
Description
B401 7X10 BLK/ORG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-21771-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-21771-ND
Signs, Nameplates, Posters 2267-21771-ND
B401 7X10 BLK/ORG

B401 7X10 BLK/ORG

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle Orange Personal Protection Equipment (PPE) Sign - 10 in Width x 7 in Height - TEXT: HEARING PROTECTION REQUIRED IN THIS AREA - 21771 - 754473-21771 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle Orange Personal Protection Equipment (PPE) Sign - 10 in Width x 7 in Height - TEXT: HEARING PROTECTION REQUIRED IN THIS AREA - 21771
754473-21771
Brady B-401 Polystyrene Rectangle Orange Personal Protection Equipment (PPE) Sign - 10 in Width x 7 in Height - TEXT: HEARING PROTECTION REQUIRED IN THIS AREA - 21771 754473-21771
R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady personal protection equipment (ppe) sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This personal protection equipment (ppe) sign is designed with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This SKU is written in English with the following text: HEARING PROTECTION REQUIRED IN THIS AREA. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady personal protection equipment (ppe) sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This personal protection equipment (ppe) sign is designed with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This SKU is written in English with the following text: HEARING PROTECTION REQUIRED IN THIS AREA. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-21771-ND 754473-21771
Product Name Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle Orange Personal Protection Equipment (PPE) Sign - 10 in Width x 7 in Height - TEXT: HEARING PROTECTION REQUIRED IN THIS AREA - 21771
Materials of Construction Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-873-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 146410 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Height 0.1640 ft (0.5000 dm)
View Details