Brady Corporation ANSI Z535 Safety Sign 21729

Description
ANSI Z535 Safety Sign
Request a Quote Datasheet
Description
ANSI Z535 Safety Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI Z535 Safety Sign - 21729 - Brady Corporation
Milwaukee, WI, USA
ANSI Z535 Safety Sign
21729
ANSI Z535 Safety Sign 21729
ANSI Z535 Safety Sign

ANSI Z535 Safety Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-21729-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-21729-ND
Signs, Nameplates, Posters 2267-21729-ND
B401 7X10 ANSI BLK,RED/WHT FOLLO

B401 7X10 ANSI BLK,RED/WHT FOLLO

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Lockout / Tagout Sign - 10 in Width x 7 in Height - TEXT: DANGER FOLLOW LOCKOUT / TAGOUT PROCEDURES - 21729 - 754476-21729 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Lockout / Tagout Sign - 10 in Width x 7 in Height - TEXT: DANGER FOLLOW LOCKOUT / TAGOUT PROCEDURES - 21729
754476-21729
Brady B-401 Polystyrene Rectangle White Lockout / Tagout Sign - 10 in Width x 7 in Height - TEXT: DANGER FOLLOW LOCKOUT / TAGOUT PROCEDURES - 21729 754476-21729
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady lockout / tagout sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. Often, many signs include images to help support the text or are simply used to create the message themselves. This lockout / tagout sign is printed with the following image: lockout tagout symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This part is written in English with the following text: DANGER FOLLOW LOCKOUT / TAGOUT PROCEDURES. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this SKU meets the ASTM D1593, OSHA 29 CFR 1910.147 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of products. In this instance, Brady has manufactured this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady lockout / tagout sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. Often, many signs include images to help support the text or are simply used to create the message themselves. This lockout / tagout sign is printed with the following image: lockout tagout symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This part is written in English with the following text: DANGER FOLLOW LOCKOUT / TAGOUT PROCEDURES. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this SKU meets the ASTM D1593, OSHA 29 CFR 1910.147 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of products. In this instance, Brady has manufactured this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 21729 2267-21729-ND 754476-21729
Product Name ANSI Z535 Safety Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Lockout / Tagout Sign - 10 in Width x 7 in Height - TEXT: DANGER FOLLOW LOCKOUT / TAGOUT PROCEDURES - 21729
Safety / Warning Type Lock Out
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-705-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Safety Posters - 7873748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details