Brady Corporation Brady Pipe Markers-To-Go B-736 Blue Plastic Self-Adhesive Pipe Marker - 1 in Height - 8 in Length - 20485 20485

Description
The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 25 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-736 self-adhesive pipe marker are: 8 in L x 1 in H. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: general use solid color.
Description
The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 25 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-736 self-adhesive pipe marker are: 8 in L x 1 in H. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: general use solid color.

Suppliers

Company
Product
Description
Supplier Links
Brady Pipe Markers-To-Go B-736 Blue Plastic Self-Adhesive Pipe Marker - 1 in Height - 8 in Length - 20485 - 754473-20485 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Pipe Markers-To-Go B-736 Blue Plastic Self-Adhesive Pipe Marker - 1 in Height - 8 in Length - 20485
754473-20485
Brady Pipe Markers-To-Go B-736 Blue Plastic Self-Adhesive Pipe Marker - 1 in Height - 8 in Length - 20485 754473-20485
The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 25 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-736 self-adhesive pipe marker are: 8 in L x 1 in H. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: general use solid color.

The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 25 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-736 self-adhesive pipe marker are: 8 in L x 1 in H. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: general use solid color.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Label Materials
Product Number 754473-20485
Product Name Brady Pipe Markers-To-Go B-736 Blue Plastic Self-Adhesive Pipe Marker - 1 in Height - 8 in Length - 20485
Features Permanent
Unlock Full Specs
to access all available technical data

Similar Products

Label Sheets - 4848840 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.3740 inches (9.5 mm)
View Details
Thermal Transfer Printable Label - XF-781 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Color Semi-Gloss White
Thickness 0.0056 inches (0.1422 mm)
View Details
Labels, Labeling - 2946-211-500-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color White
View Details