Brady Corporation Brady Pipe Markers-To-Go B-736 Yellow Plastic Self-Adhesive Pipe Marker - 1 in Height - 8 in Length - Printed Msg = WASTE - 20479 20479

Description
The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 25 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-736 self-adhesive pipe marker are: 8 in L x 1 in H. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: other liquid, and has the following text printed: WASTE.
Description
The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 25 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-736 self-adhesive pipe marker are: 8 in L x 1 in H. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: other liquid, and has the following text printed: WASTE.

Suppliers

Company
Product
Description
Supplier Links
Brady Pipe Markers-To-Go B-736 Yellow Plastic Self-Adhesive Pipe Marker - 1 in Height - 8 in Length - Printed Msg = WASTE - 20479 - 754473-20479 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Pipe Markers-To-Go B-736 Yellow Plastic Self-Adhesive Pipe Marker - 1 in Height - 8 in Length - Printed Msg = WASTE - 20479
754473-20479
Brady Pipe Markers-To-Go B-736 Yellow Plastic Self-Adhesive Pipe Marker - 1 in Height - 8 in Length - Printed Msg = WASTE - 20479 754473-20479
The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 25 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-736 self-adhesive pipe marker are: 8 in L x 1 in H. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: other liquid, and has the following text printed: WASTE.

The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 25 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-736 self-adhesive pipe marker are: 8 in L x 1 in H. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: other liquid, and has the following text printed: WASTE.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Label Materials
Product Number 754473-20479
Product Name Brady Pipe Markers-To-Go B-736 Yellow Plastic Self-Adhesive Pipe Marker - 1 in Height - 8 in Length - Printed Msg = WASTE - 20479
Features Permanent
Unlock Full Specs
to access all available technical data

Similar Products

Label Sheets - 358754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 2.36 inches (60 mm)
View Details
Labels, Labeling - 2946-211-501/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color Yellow
View Details
Thermal Transfer Printable Label - XF-525 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Light Green
View Details