Brady Corporation Brady Pipe Markers-To-Go B-736 Red Plastic Self-Adhesive Pipe Marker - 1 in Height - 8 in Length - Printed Msg = SPRINKLER WATER - 20467 20467

Description
The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 25 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-736 self-adhesive pipe marker are: 8 in L x 1 in H. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: water, and has the following text printed: SPRINKLER WATER.
Description
The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 25 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-736 self-adhesive pipe marker are: 8 in L x 1 in H. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: water, and has the following text printed: SPRINKLER WATER.

Suppliers

Company
Product
Description
Supplier Links
Brady Pipe Markers-To-Go B-736 Red Plastic Self-Adhesive Pipe Marker - 1 in Height - 8 in Length - Printed Msg = SPRINKLER WATER - 20467 - 754473-20467 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Pipe Markers-To-Go B-736 Red Plastic Self-Adhesive Pipe Marker - 1 in Height - 8 in Length - Printed Msg = SPRINKLER WATER - 20467
754473-20467
Brady Pipe Markers-To-Go B-736 Red Plastic Self-Adhesive Pipe Marker - 1 in Height - 8 in Length - Printed Msg = SPRINKLER WATER - 20467 754473-20467
The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 25 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-736 self-adhesive pipe marker are: 8 in L x 1 in H. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: water, and has the following text printed: SPRINKLER WATER.

The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 25 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-736 self-adhesive pipe marker are: 8 in L x 1 in H. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: water, and has the following text printed: SPRINKLER WATER.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Label Materials
Product Number 754473-20467
Product Name Brady Pipe Markers-To-Go B-736 Red Plastic Self-Adhesive Pipe Marker - 1 in Height - 8 in Length - Printed Msg = SPRINKLER WATER - 20467
Features Permanent
Unlock Full Specs
to access all available technical data

Similar Products

1 MIL White ESD Semi Gloss Polyimide Label Material - XF-101SE - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; ESD-Safe
Color White
View Details
Pre-printed Labels - 4454120 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5000 inches (12.7 mm)
View Details