Brady Corporation Brady Pipe Markers-To-Go B-736 Red Plastic Self-Adhesive Pipe Marker - 1 in Height - 8 in Length - Printed Msg = SPRINKLER FIRE - 20466 20466

Description
The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 25 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-736 self-adhesive pipe marker are: 8 in L x 1 in H. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: fire system, and has the following text printed: SPRINKLER FIRE.
Description
The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 25 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-736 self-adhesive pipe marker are: 8 in L x 1 in H. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: fire system, and has the following text printed: SPRINKLER FIRE.

Suppliers

Company
Product
Description
Supplier Links
Brady Pipe Markers-To-Go B-736 Red Plastic Self-Adhesive Pipe Marker - 1 in Height - 8 in Length - Printed Msg = SPRINKLER FIRE - 20466 - 754473-20466 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Pipe Markers-To-Go B-736 Red Plastic Self-Adhesive Pipe Marker - 1 in Height - 8 in Length - Printed Msg = SPRINKLER FIRE - 20466
754473-20466
Brady Pipe Markers-To-Go B-736 Red Plastic Self-Adhesive Pipe Marker - 1 in Height - 8 in Length - Printed Msg = SPRINKLER FIRE - 20466 754473-20466
The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 25 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-736 self-adhesive pipe marker are: 8 in L x 1 in H. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: fire system, and has the following text printed: SPRINKLER FIRE.

The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 25 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-736 self-adhesive pipe marker are: 8 in L x 1 in H. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: fire system, and has the following text printed: SPRINKLER FIRE.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Label Materials
Product Number 754473-20466
Product Name Brady Pipe Markers-To-Go B-736 Red Plastic Self-Adhesive Pipe Marker - 1 in Height - 8 in Length - Printed Msg = SPRINKLER FIRE - 20466
Features Permanent
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 4454186 - RS Components, Ltd.
Specs
Features Permanent
Color Yellow
Width 0.2520 inches (6.4 mm)
View Details
Thermal Transfer Printable Label - XF-456 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Color Matte White
Thickness 0.0093 inches (0.2362 mm)
View Details
Label Rolls - 2821688 - RS Components, Ltd.
Specs
Color White
Width 0.2047 inches (5.2 mm)
View Details