Brady Corporation Brady Pipe Markers-To-Go B-736 Green Plastic Self-Adhesive Pipe Marker - 1 in Height - 8 in Length - Printed Msg = RETURN - 20461 20461

Description
The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 25 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-736 self-adhesive pipe marker are: 8 in L x 1 in H. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: acid, base & caustic, and has the following text printed: RETURN.
Description
The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 25 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-736 self-adhesive pipe marker are: 8 in L x 1 in H. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: acid, base & caustic, and has the following text printed: RETURN.

Suppliers

Company
Product
Description
Supplier Links
Brady Pipe Markers-To-Go B-736 Green Plastic Self-Adhesive Pipe Marker - 1 in Height - 8 in Length - Printed Msg = RETURN - 20461 - 754473-20461 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Pipe Markers-To-Go B-736 Green Plastic Self-Adhesive Pipe Marker - 1 in Height - 8 in Length - Printed Msg = RETURN - 20461
754473-20461
Brady Pipe Markers-To-Go B-736 Green Plastic Self-Adhesive Pipe Marker - 1 in Height - 8 in Length - Printed Msg = RETURN - 20461 754473-20461
The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 25 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-736 self-adhesive pipe marker are: 8 in L x 1 in H. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: acid, base & caustic, and has the following text printed: RETURN.

The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 25 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-736 self-adhesive pipe marker are: 8 in L x 1 in H. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: acid, base & caustic, and has the following text printed: RETURN.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Label Materials
Product Number 754473-20461
Product Name Brady Pipe Markers-To-Go B-736 Green Plastic Self-Adhesive Pipe Marker - 1 in Height - 8 in Length - Printed Msg = RETURN - 20461
Features Permanent
Unlock Full Specs
to access all available technical data

Similar Products

Push-button label - 210-864 - WAGO
Specs
Materials of Construction Polyester
Width 0.7087 inches (18 mm)
View Details
High Temperature Tag - XF-608 - Polyonics
Specs
Materials of Construction Paper
Color Semi-Gloss White
Thickness 0.0090 inches (0.2286 mm)
View Details
Pre-printed Labels - 7587983 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details