Brady Corporation Brady Pipe Markers-To-Go B-736 Green Plastic Self-Adhesive Pipe Marker - 1 in Height - 8 in Length - Printed Msg = MAKE-UP WATER - 20446 20446

Description
The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 25 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-736 self-adhesive pipe marker are: 8 in L x 1 in H. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: water, and has the following text printed: MAKE-UP WATER.
Description
The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 25 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-736 self-adhesive pipe marker are: 8 in L x 1 in H. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: water, and has the following text printed: MAKE-UP WATER.

Suppliers

Company
Product
Description
Supplier Links
Brady Pipe Markers-To-Go B-736 Green Plastic Self-Adhesive Pipe Marker - 1 in Height - 8 in Length - Printed Msg = MAKE-UP WATER - 20446 - 754473-20446 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Pipe Markers-To-Go B-736 Green Plastic Self-Adhesive Pipe Marker - 1 in Height - 8 in Length - Printed Msg = MAKE-UP WATER - 20446
754473-20446
Brady Pipe Markers-To-Go B-736 Green Plastic Self-Adhesive Pipe Marker - 1 in Height - 8 in Length - Printed Msg = MAKE-UP WATER - 20446 754473-20446
The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 25 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-736 self-adhesive pipe marker are: 8 in L x 1 in H. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: water, and has the following text printed: MAKE-UP WATER.

The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 25 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-736 self-adhesive pipe marker are: 8 in L x 1 in H. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: water, and has the following text printed: MAKE-UP WATER.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Label Materials
Product Number 754473-20446
Product Name Brady Pipe Markers-To-Go B-736 Green Plastic Self-Adhesive Pipe Marker - 1 in Height - 8 in Length - Printed Msg = MAKE-UP WATER - 20446
Features Permanent
Unlock Full Specs
to access all available technical data

Similar Products

Laser Markable Labels - XF-537 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Black
View Details
Inscription label - ASLR-L-423 - Festo Corporation
Specs
Materials of Construction Plastic / Film
View Details
Label - 210-813 - WAGO
Specs
Materials of Construction Polyester
View Details
Label Printer Tapes - 2521868 - RS Components, Ltd.
Specs
Color White
Width 0.9449 inches (24 mm)
Length 26.25 ft (80 dm)
View Details