The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-736 self-adhesive pipe marker are: 8 in L x 1 in H. The arrow on this label points right. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: steam, and has the following text printed: LOW PRESSURE CONDENSATE.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Pipe and Duct Markers |
| Product Number | 754476-20444 |
| Product Name | Brady Pipe Markers-To-Go B-736 Black on Yellow Plastic Self-Adhesive Pipe Marker - 1 in Height - 8 in Length - Printed Msg = LOW PRESSURE CONDENSATE with Right Arrow - 20444 |
| Marker Type | Adhesive Label |