Brady Corporation Brady Pipe Markers-To-Go B-736 Green Plastic Self-Adhesive Pipe Marker - 1 in Height - 8 in Length - Printed Msg = DRAIN - 20427 20427

Description
The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 25 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-736 self-adhesive pipe marker are: 8 in L x 1 in H. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: water, and has the following text printed: DRAIN.
Description
The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 25 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-736 self-adhesive pipe marker are: 8 in L x 1 in H. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: water, and has the following text printed: DRAIN.

Suppliers

Company
Product
Description
Supplier Links
Brady Pipe Markers-To-Go B-736 Green Plastic Self-Adhesive Pipe Marker - 1 in Height - 8 in Length - Printed Msg = DRAIN - 20427 - 754473-20427 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Pipe Markers-To-Go B-736 Green Plastic Self-Adhesive Pipe Marker - 1 in Height - 8 in Length - Printed Msg = DRAIN - 20427
754473-20427
Brady Pipe Markers-To-Go B-736 Green Plastic Self-Adhesive Pipe Marker - 1 in Height - 8 in Length - Printed Msg = DRAIN - 20427 754473-20427
The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 25 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-736 self-adhesive pipe marker are: 8 in L x 1 in H. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: water, and has the following text printed: DRAIN.

The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 25 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-736 self-adhesive pipe marker are: 8 in L x 1 in H. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: water, and has the following text printed: DRAIN.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Label Materials
Product Number 754473-20427
Product Name Brady Pipe Markers-To-Go B-736 Green Plastic Self-Adhesive Pipe Marker - 1 in Height - 8 in Length - Printed Msg = DRAIN - 20427
Features Permanent
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Transfer Printable Label - XF-524 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Light Blue
View Details
Labels, Labeling - 2946-211-506/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color Yellow
View Details
Pre-printed Labels - 7588009 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details