Brady Corporation Brady Pipe Markers-To-Go B-736 Yellow Plastic Self-Adhesive Pipe Marker - 1 in Height - 8 in Length - Printed Msg = BOILER BLOWDOWN - 20403 20403

Description
The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 25 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-736 self-adhesive pipe marker are: 8 in L x 1 in H. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: water, and has the following text printed: BOILER BLOWDOWN.
Description
The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 25 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-736 self-adhesive pipe marker are: 8 in L x 1 in H. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: water, and has the following text printed: BOILER BLOWDOWN.

Suppliers

Company
Product
Description
Supplier Links
Brady Pipe Markers-To-Go B-736 Yellow Plastic Self-Adhesive Pipe Marker - 1 in Height - 8 in Length - Printed Msg = BOILER BLOWDOWN - 20403 - 754473-20403 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Pipe Markers-To-Go B-736 Yellow Plastic Self-Adhesive Pipe Marker - 1 in Height - 8 in Length - Printed Msg = BOILER BLOWDOWN - 20403
754473-20403
Brady Pipe Markers-To-Go B-736 Yellow Plastic Self-Adhesive Pipe Marker - 1 in Height - 8 in Length - Printed Msg = BOILER BLOWDOWN - 20403 754473-20403
The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 25 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-736 self-adhesive pipe marker are: 8 in L x 1 in H. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: water, and has the following text printed: BOILER BLOWDOWN.

The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 25 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-736 self-adhesive pipe marker are: 8 in L x 1 in H. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: water, and has the following text printed: BOILER BLOWDOWN.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Label Materials
Product Number 754473-20403
Product Name Brady Pipe Markers-To-Go B-736 Yellow Plastic Self-Adhesive Pipe Marker - 1 in Height - 8 in Length - Printed Msg = BOILER BLOWDOWN - 20403
Features Permanent
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Labeling - 2946-211-505-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color White
View Details
Thermal Transfer Printable Label - XF-782 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Color Semi-Gloss White
Thickness 0.0075 inches (0.1905 mm)
View Details
Label Sheets - 358871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color Blue
Width 0.7480 inches (19 mm)
View Details