Brady Corporation Brady Pipe Markers-To-Go B-736 Blue Plastic Self-Adhesive Pipe Marker - 1 in Height - 8 in Length - Printed Msg = ASBESTOS FREE INSULATION - 20402 20402

Description
The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 25 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-736 self-adhesive pipe marker are: 8 in L x 1 in H. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: air & duct, and has the following text printed: ASBESTOS FREE INSULATION.
Description
The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 25 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-736 self-adhesive pipe marker are: 8 in L x 1 in H. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: air & duct, and has the following text printed: ASBESTOS FREE INSULATION.

Suppliers

Company
Product
Description
Supplier Links
Brady Pipe Markers-To-Go B-736 Blue Plastic Self-Adhesive Pipe Marker - 1 in Height - 8 in Length - Printed Msg = ASBESTOS FREE INSULATION - 20402 - 754473-20402 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Pipe Markers-To-Go B-736 Blue Plastic Self-Adhesive Pipe Marker - 1 in Height - 8 in Length - Printed Msg = ASBESTOS FREE INSULATION - 20402
754473-20402
Brady Pipe Markers-To-Go B-736 Blue Plastic Self-Adhesive Pipe Marker - 1 in Height - 8 in Length - Printed Msg = ASBESTOS FREE INSULATION - 20402 754473-20402
The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 25 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-736 self-adhesive pipe marker are: 8 in L x 1 in H. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: air & duct, and has the following text printed: ASBESTOS FREE INSULATION.

The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 25 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-736 self-adhesive pipe marker are: 8 in L x 1 in H. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: air & duct, and has the following text printed: ASBESTOS FREE INSULATION.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Label Materials
Product Number 754473-20402
Product Name Brady Pipe Markers-To-Go B-736 Blue Plastic Self-Adhesive Pipe Marker - 1 in Height - 8 in Length - Printed Msg = ASBESTOS FREE INSULATION - 20402
Features Permanent
Unlock Full Specs
to access all available technical data

Similar Products

Type labels - 210-824 - WAGO
Specs
Materials of Construction Polyester
View Details
Single Coated Linered Tapes - XT-620 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature
Thickness 0.0020 inches (0.0508 mm)
View Details
Label Sheets - 4425914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color Silver
Width 1.17 inches (29.6 mm)
View Details