Brady Corporation Signs, Nameplates, Posters 20205

Description
B450 SAFETY SIGNS BLK/ORG
Request a Quote Datasheet
Description
B450 SAFETY SIGNS BLK/ORG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-20205-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-20205-ND
Signs, Nameplates, Posters 2267-20205-ND
B450 SAFETY SIGNS BLK/ORG

B450 SAFETY SIGNS BLK/ORG

Buy Now Datasheet
Brady B-450 Polyethylene Rectangle Orange Electrical Safety Sign - 14 in Width x 10 in Height - 20205 - 754473-16560 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-450 Polyethylene Rectangle Orange Electrical Safety Sign - 14 in Width x 10 in Height - 20205
754473-16560
Brady B-450 Polyethylene Rectangle Orange Electrical Safety Sign - 14 in Width x 10 in Height - 20205 754473-16560
R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady electrical safety sign is manufactured using polyethylene which is the B-450 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This electrical safety sign is designed with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D1593, ASTM D635, ASTM D638 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady electrical safety sign is manufactured using polyethylene which is the B-450 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This electrical safety sign is designed with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D1593, ASTM D635, ASTM D638 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-20205-ND 754473-16560
Product Name Signs, Nameplates, Posters Brady B-450 Polyethylene Rectangle Orange Electrical Safety Sign - 14 in Width x 10 in Height - 20205
Safety / Warning Type Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 2805603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Chemical; Hazardous Substance
Height 1.97 ft (6 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details