R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady sign mounting tape is produced using rubber which is the B-156 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 1 in width and a 36 yd length. The color of this part is white. Within this category of products there is a large number of accessories and certain products are designed to work with and support other products. This SKU supports the following : General Equipment.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Safety Labels and Signs |
| Product Number | 754476-19811 |
| Product Name | Brady Bradyfoam B-156 Rubber White Sign Mounting Tape - 36 yd Length x 1 in Width - 19811 |
| Materials of Construction | Rubber; Rubber |