Brady Corporation Brady B-946 Green on White Self-Adhesive Pipe Marker - 7 in Height - 10 in Length - 17949 17949

Description
The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 10 in L x 7 in H. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: general use multi-color.
Description
The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 10 in L x 7 in H. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: general use multi-color.

Suppliers

Company
Product
Description
Supplier Links
Brady B-946 Green on White Self-Adhesive Pipe Marker - 7 in Height - 10 in Length - 17949 - 754473-16467 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-946 Green on White Self-Adhesive Pipe Marker - 7 in Height - 10 in Length - 17949
754473-16467
Brady B-946 Green on White Self-Adhesive Pipe Marker - 7 in Height - 10 in Length - 17949 754473-16467
The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 10 in L x 7 in H. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: general use multi-color.

The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 10 in L x 7 in H. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: general use multi-color.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Label Materials
Product Number 754473-16467
Product Name Brady B-946 Green on White Self-Adhesive Pipe Marker - 7 in Height - 10 in Length - 17949
Features Permanent
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Labeling - 2946-211-502/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color Yellow
View Details
2 MIL White ESD Semi Gloss Polyimide Label Material - XF-102SE - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; ESD-Safe
Color White
View Details
Pre-printed Labels - 7924499 - RS Components, Ltd.
Specs
Features Removable / Reusable
Color White
Width 2.95 inches (75 mm)
View Details