Brady Corporation Brady B-946 Blue on White Self-Adhesive Pipe Marker - 7 in Height - 10 in Length - 17948 17948

Description
The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 10 in L x 7 in H. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: general use multi-color.
Description
The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 10 in L x 7 in H. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: general use multi-color.

Suppliers

Company
Product
Description
Supplier Links
Brady B-946 Blue on White Self-Adhesive Pipe Marker - 7 in Height - 10 in Length - 17948 - 754473-16466 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-946 Blue on White Self-Adhesive Pipe Marker - 7 in Height - 10 in Length - 17948
754473-16466
Brady B-946 Blue on White Self-Adhesive Pipe Marker - 7 in Height - 10 in Length - 17948 754473-16466
The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 10 in L x 7 in H. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: general use multi-color.

The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 10 in L x 7 in H. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: general use multi-color.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Label Materials
Product Number 754473-16466
Product Name Brady B-946 Blue on White Self-Adhesive Pipe Marker - 7 in Height - 10 in Length - 17948
Features Permanent
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 7587936 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details
Thermal Transfer Printable Label - XF-732 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color High Gloss White
View Details