Brady Corporation Brady B-946 Blue on White Self-Adhesive Pipe Marker - 7 in Height - 10 in Length - 17946 17946

Description
The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 10 in L x 7 in H. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: general use multi-color.
Description
The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 10 in L x 7 in H. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: general use multi-color.

Suppliers

Company
Product
Description
Supplier Links
Brady B-946 Blue on White Self-Adhesive Pipe Marker - 7 in Height - 10 in Length - 17946 - 754473-16464 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-946 Blue on White Self-Adhesive Pipe Marker - 7 in Height - 10 in Length - 17946
754473-16464
Brady B-946 Blue on White Self-Adhesive Pipe Marker - 7 in Height - 10 in Length - 17946 754473-16464
The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 10 in L x 7 in H. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: general use multi-color.

The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 10 in L x 7 in H. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: general use multi-color.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Label Materials
Product Number 754473-16464
Product Name Brady B-946 Blue on White Self-Adhesive Pipe Marker - 7 in Height - 10 in Length - 17946
Features Permanent
Unlock Full Specs
to access all available technical data

Similar Products

Label Rolls - 2790897 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper; Thermal Paper
Color White
Width 1.1 inches (28 mm)
View Details
Type labels - 210-804 - WAGO
Specs
Materials of Construction Polyester
View Details
2 suppliers
Thermal Transfer Printable Label - XF-456 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Color Matte White
Thickness 0.0093 inches (0.2362 mm)
View Details