Brady Corporation Labels, Stickers, Decals - Preprinted 17518

Description
B946 20X14 BLK,RED/WHT
Request a Quote Datasheet
Description
B946 20X14 BLK,RED/WHT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Preprinted - 2267-17518-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-17518-ND
Labels, Stickers, Decals - Preprinted 2267-17518-ND
B946 20X14 BLK,RED/WHT

B946 20X14 BLK,RED/WHT

Buy Now Datasheet
Brady B-946 Vinyl Rectangle White Restricted Area / No Trespassing Sign - 14 in Width x 20 in Height - Pressure Sensitive Adhesive - Language English / Spanish - TEXT: DANGER PESTICIDES KEEP OUT / PEL - 754473-16440 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-946 Vinyl Rectangle White Restricted Area / No Trespassing Sign - 14 in Width x 20 in Height - Pressure Sensitive Adhesive - Language English / Spanish - TEXT: DANGER PESTICIDES KEEP OUT / PEL
754473-16440
Brady B-946 Vinyl Rectangle White Restricted Area / No Trespassing Sign - 14 in Width x 20 in Height - Pressure Sensitive Adhesive - Language English / Spanish - TEXT: DANGER PESTICIDES KEEP OUT / PEL 754473-16440
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady restricted area / no trespassing sign is made from vinyl which is the B-946 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 20 in height. Color is often an important factor for proper awareness and communication. This restricted area / no trespassing sign is designed with a white background and text and/or image color(s) of red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This restricted area / no trespassing sign is manufactured with the following image: keep out symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This item is designed for bilingual use. It is written in English / Spanish with the following text: DANGER PESTICIDES KEEP OUT / PELIGRO PESTICIDAS NO ENTRE. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady restricted area / no trespassing sign is made from vinyl which is the B-946 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 20 in height. Color is often an important factor for proper awareness and communication. This restricted area / no trespassing sign is designed with a white background and text and/or image color(s) of red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This restricted area / no trespassing sign is manufactured with the following image: keep out symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This item is designed for bilingual use. It is written in English / Spanish with the following text: DANGER PESTICIDES KEEP OUT / PELIGRO PESTICIDAS NO ENTRE. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-17518-ND 754473-16440
Product Name Labels, Stickers, Decals - Preprinted Brady B-946 Vinyl Rectangle White Restricted Area / No Trespassing Sign - 14 in Width x 20 in Height - Pressure Sensitive Adhesive - Language English / Spanish - TEXT: DANGER PESTICIDES KEEP OUT / PEL
Features Adhesive Backed
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 2847145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details