Brady Worldwide, Inc. Tape, Floor Mark, 4 X 100Ft, Red/wht; Tape Type Brady 170547

Description
TAPE, FLOOR MARK, 4" X 100FT, RED/WHT; Tape Type:Floor Marking; Adhesive Type:-; Tape Colour:Red, White; Total Tape Thickness:7.9 mil (0.2 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.5m; Tape Width - Imperial:4" RoHS Compliant: NA
Datasheet
Description
TAPE, FLOOR MARK, 4" X 100FT, RED/WHT; Tape Type:Floor Marking; Adhesive Type:-; Tape Colour:Red, White; Total Tape Thickness:7.9 mil (0.2 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.5m; Tape Width - Imperial:4" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Floor Mark, 4 X 100Ft, Red/wht; Tape Type Brady - 77AH0905 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Floor Mark, 4 X 100Ft, Red/wht; Tape Type Brady
77AH0905
Tape, Floor Mark, 4 X 100Ft, Red/wht; Tape Type Brady 77AH0905
TAPE, FLOOR MARK, 4" X 100FT, RED/WHT; Tape Type:Floor Marking; Adhesive Type:-; Tape Colour:Red, White; Total Tape Thickness:7.9 mil (0.2 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.5m; Tape Width - Imperial:4" RoHS Compliant: NA

TAPE, FLOOR MARK, 4" X 100FT, RED/WHT; Tape Type:Floor Marking; Adhesive Type:-; Tape Colour:Red, White; Total Tape Thickness:7.9 mil (0.2 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.5m; Tape Width - Imperial:4" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 77AH0905
Product Name Tape, Floor Mark, 4 X 100Ft, Red/wht; Tape Type Brady
Width 4 inches (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Urethane Foams Flame Laminating Tape - 115M - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0039 inches (0.0991 mm)
Adhesive PET - Polyester
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details