Brady Corporation Labels, Stickers, Decals - Preprinted 170343

Description
"B747, 5/8""X1-1/2 GRN/WHT SANATIZ"
Request a Quote Datasheet
Description
"B747, 5/8""X1-1/2 GRN/WHT SANATIZ"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Preprinted - 2267-170343-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-170343-ND
Labels, Stickers, Decals - Preprinted 2267-170343-ND
"B747, 5/8""X1-1/2 GRN/WHT SANATIZ"

"B747, 5/8""X1-1/2 GRN/WHT SANATIZ"

Buy Now Datasheet
Label, 38.1X15.88Mm, Polyester, Grn/wht; Label Type Brady - 77AH0901 - Newark, An Avnet Company
Chicago, IL, United States
Label, 38.1X15.88Mm, Polyester, Grn/wht; Label Type Brady
77AH0901
Label, 38.1X15.88Mm, Polyester, Grn/wht; Label Type Brady 77AH0901
LABEL, 38.1X15.88MM, POLYESTER, GRN/WHT; Label Type:Self Adhesive; Label Height:15.88mm; Label Width:38.1mm; Label Diameter:-; Label Material:Polyester; Label Legend:Sanitized (Date, Initials); Label Colour:Green on White RoHS Compliant: NA

LABEL, 38.1X15.88MM, POLYESTER, GRN/WHT; Label Type:Self Adhesive; Label Height:15.88mm; Label Width:38.1mm; Label Diameter:-; Label Material:Polyester; Label Legend:Sanitized (Date, Initials); Label Colour:Green on White RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-170343-ND 77AH0901
Product Name Labels, Stickers, Decals - Preprinted Label, 38.1X15.88Mm, Polyester, Grn/wht; Label Type Brady
Features Adhesive Backed
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 7631711 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp
Width 11.81 inches (300 mm)
View Details