Brady Worldwide, Inc. Tape, Floor Mark, 4 X 100Ft, Black/yel; Tape Type Brady 170331

Description
TAPE, FLOOR MARK, 4" X 100FT, BLACK/YEL; Tape Type:Floor Marking; Adhesive Type:-; Tape Colour:Black, Yellow; Total Tape Thickness:7.9 mil (0.2 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.5m; Tape Width - Imperial:4" RoHS Compliant: NA
Datasheet
Description
TAPE, FLOOR MARK, 4" X 100FT, BLACK/YEL; Tape Type:Floor Marking; Adhesive Type:-; Tape Colour:Black, Yellow; Total Tape Thickness:7.9 mil (0.2 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.5m; Tape Width - Imperial:4" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Floor Mark, 4 X 100Ft, Black/yel; Tape Type Brady - 70AH6081 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Floor Mark, 4 X 100Ft, Black/yel; Tape Type Brady
70AH6081
Tape, Floor Mark, 4 X 100Ft, Black/yel; Tape Type Brady 70AH6081
TAPE, FLOOR MARK, 4" X 100FT, BLACK/YEL; Tape Type:Floor Marking; Adhesive Type:-; Tape Colour:Black, Yellow; Total Tape Thickness:7.9 mil (0.2 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.5m; Tape Width - Imperial:4" RoHS Compliant: NA

TAPE, FLOOR MARK, 4" X 100FT, BLACK/YEL; Tape Type:Floor Marking; Adhesive Type:-; Tape Colour:Black, Yellow; Total Tape Thickness:7.9 mil (0.2 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.5m; Tape Width - Imperial:4" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 70AH6081
Product Name Tape, Floor Mark, 4 X 100Ft, Black/yel; Tape Type Brady
Width 4 inches (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Heal seal Tape series - PPS9/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 4.33E-4 inches (0.0110 mm)
View Details
CushionmountT Med. Firm Combo Printing Tape - 1720 - Budnick Converting, Inc.
Specs
Type CushionmountT Med. Firm Combo Printing Tape
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details