Brady Worldwide, Inc. Floor Marking Tape, 4 X 10, White; Tape Type Brady 170123

Description
FLOOR MARKING TAPE, 4" X 10", WHITE; Tape Type:Floor Marking; Adhesive Type:Acrylic Adhesive; Tape Colour:White; Total Tape Thickness:50 mil (1.27 mm); Roll Length - Imperial:-; Roll Length - Metric:-; Tape Width - Imperial:4" RoHS Compliant: NA
Datasheet
Description
FLOOR MARKING TAPE, 4" X 10", WHITE; Tape Type:Floor Marking; Adhesive Type:Acrylic Adhesive; Tape Colour:White; Total Tape Thickness:50 mil (1.27 mm); Roll Length - Imperial:-; Roll Length - Metric:-; Tape Width - Imperial:4" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Marking Tape, 4 X 10, White; Tape Type Brady - 82AH6118 - Newark, An Avnet Company
Chicago, IL, United States
Floor Marking Tape, 4 X 10, White; Tape Type Brady
82AH6118
Floor Marking Tape, 4 X 10, White; Tape Type Brady 82AH6118
FLOOR MARKING TAPE, 4" X 10", WHITE; Tape Type:Floor Marking; Adhesive Type:Acrylic Adhesive; Tape Colour:White; Total Tape Thickness:50 mil (1.27 mm); Roll Length - Imperial:-; Roll Length - Metric:-; Tape Width - Imperial:4" RoHS Compliant: NA

FLOOR MARKING TAPE, 4" X 10", WHITE; Tape Type:Floor Marking; Adhesive Type:Acrylic Adhesive; Tape Colour:White; Total Tape Thickness:50 mil (1.27 mm); Roll Length - Imperial:-; Roll Length - Metric:-; Tape Width - Imperial:4" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 82AH6118
Product Name Floor Marking Tape, 4 X 10, White; Tape Type Brady
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

E-Z Peel™ Discs - EZ00594 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Ground Bar tape Series - Grand bar 35/50 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Tin Plating Copper,PSA
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details