Brady Worldwide, Inc. Floor Marking Tape, 3 X 8, Green; Tape Type Brady 170109

Description
FLOOR MARKING TAPE, 3" X 8", GREEN; Tape Type:Floor Marking; Adhesive Type:Acrylic Adhesive; Tape Colour:Green; Total Tape Thickness:50 mil (1.27 mm); Roll Length - Imperial:-; Roll Length - Metric:-; Tape Width - Imperial:3" RoHS Compliant: NA
Datasheet
Description
FLOOR MARKING TAPE, 3" X 8", GREEN; Tape Type:Floor Marking; Adhesive Type:Acrylic Adhesive; Tape Colour:Green; Total Tape Thickness:50 mil (1.27 mm); Roll Length - Imperial:-; Roll Length - Metric:-; Tape Width - Imperial:3" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Marking Tape, 3 X 8, Green; Tape Type Brady - 82AH6104 - Newark, An Avnet Company
Chicago, IL, United States
Floor Marking Tape, 3 X 8, Green; Tape Type Brady
82AH6104
Floor Marking Tape, 3 X 8, Green; Tape Type Brady 82AH6104
FLOOR MARKING TAPE, 3" X 8", GREEN; Tape Type:Floor Marking; Adhesive Type:Acrylic Adhesive; Tape Colour:Green; Total Tape Thickness:50 mil (1.27 mm); Roll Length - Imperial:-; Roll Length - Metric:-; Tape Width - Imperial:3" RoHS Compliant: NA

FLOOR MARKING TAPE, 3" X 8", GREEN; Tape Type:Floor Marking; Adhesive Type:Acrylic Adhesive; Tape Colour:Green; Total Tape Thickness:50 mil (1.27 mm); Roll Length - Imperial:-; Roll Length - Metric:-; Tape Width - Imperial:3" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 82AH6104
Product Name Floor Marking Tape, 3 X 8, Green; Tape Type Brady
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data