Brady Worldwide, Inc. Floor Marking Tape, 3 X 8, Blue; Tape Type Brady 170103

Description
FLOOR MARKING TAPE, 3" X 8", BLUE; Tape Type:Floor Marking; Adhesive Type:Acrylic Adhesive; Tape Colour:Blue; Total Tape Thickness:50 mil (1.27 mm); Roll Length - Imperial:-; Roll Length - Metric:-; Tape Width - Imperial:3" RoHS Compliant: NA
Datasheet
Description
FLOOR MARKING TAPE, 3" X 8", BLUE; Tape Type:Floor Marking; Adhesive Type:Acrylic Adhesive; Tape Colour:Blue; Total Tape Thickness:50 mil (1.27 mm); Roll Length - Imperial:-; Roll Length - Metric:-; Tape Width - Imperial:3" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Marking Tape, 3 X 8, Blue; Tape Type Brady - 82AH6098 - Newark, An Avnet Company
Chicago, IL, United States
Floor Marking Tape, 3 X 8, Blue; Tape Type Brady
82AH6098
Floor Marking Tape, 3 X 8, Blue; Tape Type Brady 82AH6098
FLOOR MARKING TAPE, 3" X 8", BLUE; Tape Type:Floor Marking; Adhesive Type:Acrylic Adhesive; Tape Colour:Blue; Total Tape Thickness:50 mil (1.27 mm); Roll Length - Imperial:-; Roll Length - Metric:-; Tape Width - Imperial:3" RoHS Compliant: NA

FLOOR MARKING TAPE, 3" X 8", BLUE; Tape Type:Floor Marking; Adhesive Type:Acrylic Adhesive; Tape Colour:Blue; Total Tape Thickness:50 mil (1.27 mm); Roll Length - Imperial:-; Roll Length - Metric:-; Tape Width - Imperial:3" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 82AH6098
Product Name Floor Marking Tape, 3 X 8, Blue; Tape Type Brady
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Heat seal Tape series - PET6 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details