Brady Worldwide, Inc. Floor Marking Tape, 2 X 5, Blue; Tape Type Brady 170100

Description
FLOOR MARKING TAPE, 2" X 5", BLUE; Tape Type:Floor Marking; Adhesive Type:Acrylic Adhesive; Tape Colour:Blue; Total Tape Thickness:50 mil (1.27 mm); Roll Length - Imperial:-; Roll Length - Metric:-; Tape Width - Imperial:2" RoHS Compliant: NA
Datasheet
Description
FLOOR MARKING TAPE, 2" X 5", BLUE; Tape Type:Floor Marking; Adhesive Type:Acrylic Adhesive; Tape Colour:Blue; Total Tape Thickness:50 mil (1.27 mm); Roll Length - Imperial:-; Roll Length - Metric:-; Tape Width - Imperial:2" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Marking Tape, 2 X 5, Blue; Tape Type Brady - 82AH6095 - Newark, An Avnet Company
Chicago, IL, United States
Floor Marking Tape, 2 X 5, Blue; Tape Type Brady
82AH6095
Floor Marking Tape, 2 X 5, Blue; Tape Type Brady 82AH6095
FLOOR MARKING TAPE, 2" X 5", BLUE; Tape Type:Floor Marking; Adhesive Type:Acrylic Adhesive; Tape Colour:Blue; Total Tape Thickness:50 mil (1.27 mm); Roll Length - Imperial:-; Roll Length - Metric:-; Tape Width - Imperial:2" RoHS Compliant: NA

FLOOR MARKING TAPE, 2" X 5", BLUE; Tape Type:Floor Marking; Adhesive Type:Acrylic Adhesive; Tape Colour:Blue; Total Tape Thickness:50 mil (1.27 mm); Roll Length - Imperial:-; Roll Length - Metric:-; Tape Width - Imperial:2" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 82AH6095
Product Name Floor Marking Tape, 2 X 5, Blue; Tape Type Brady
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data