Brady Worldwide, Inc. Floor Marking Tape, 3 X 100Ft, Red/yel; Tape Type Brady 170097

Description
FLOOR MARKING TAPE, 3" X 100FT, RED/YEL; Tape Type:Floor Marking; Adhesive Type:Acrylic Adhesive; Tape Colour:Red, Yellow; Total Tape Thickness:50 mil (1.27 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.48m RoHS Compliant: NA
Datasheet
Description
FLOOR MARKING TAPE, 3" X 100FT, RED/YEL; Tape Type:Floor Marking; Adhesive Type:Acrylic Adhesive; Tape Colour:Red, Yellow; Total Tape Thickness:50 mil (1.27 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.48m RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Marking Tape, 3 X 100Ft, Red/yel; Tape Type Brady - 82AH6092 - Newark, An Avnet Company
Chicago, IL, United States
Floor Marking Tape, 3 X 100Ft, Red/yel; Tape Type Brady
82AH6092
Floor Marking Tape, 3 X 100Ft, Red/yel; Tape Type Brady 82AH6092
FLOOR MARKING TAPE, 3" X 100FT, RED/YEL; Tape Type:Floor Marking; Adhesive Type:Acrylic Adhesive; Tape Colour:Red, Yellow; Total Tape Thickness:50 mil (1.27 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.48m RoHS Compliant: NA

FLOOR MARKING TAPE, 3" X 100FT, RED/YEL; Tape Type:Floor Marking; Adhesive Type:Acrylic Adhesive; Tape Colour:Red, Yellow; Total Tape Thickness:50 mil (1.27 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.48m RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 82AH6092
Product Name Floor Marking Tape, 3 X 100Ft, Red/yel; Tape Type Brady
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET16 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Adhesive Transfer Tape - 1158 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Adhesive Transfer
Thickness 0.0050 inches (0.1270 mm)
View Details
Anodizing Discs - AD01187 - Caplugs
Specs
Type Adhesive Tape
Backing Vinyl Tape
View Details