Brady Worldwide, Inc. Floor Marking Tape, 3.5 X 10, Red; Tape Type Brady 170088

Description
FLOOR MARKING TAPE, 3.5" X 10", RED; Tape Type:Floor Marking; Adhesive Type:Acrylic Adhesive; Tape Colour:Red; Total Tape Thickness:50 mil (1.27 mm); Roll Length - Imperial:-; Roll Length - Metric:-; Tape Width - Imperial:3.5" RoHS Compliant: NA
Datasheet
Description
FLOOR MARKING TAPE, 3.5" X 10", RED; Tape Type:Floor Marking; Adhesive Type:Acrylic Adhesive; Tape Colour:Red; Total Tape Thickness:50 mil (1.27 mm); Roll Length - Imperial:-; Roll Length - Metric:-; Tape Width - Imperial:3.5" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Marking Tape, 3.5 X 10, Red; Tape Type Brady - 82AH6083 - Newark, An Avnet Company
Chicago, IL, United States
Floor Marking Tape, 3.5 X 10, Red; Tape Type Brady
82AH6083
Floor Marking Tape, 3.5 X 10, Red; Tape Type Brady 82AH6083
FLOOR MARKING TAPE, 3.5" X 10", RED; Tape Type:Floor Marking; Adhesive Type:Acrylic Adhesive; Tape Colour:Red; Total Tape Thickness:50 mil (1.27 mm); Roll Length - Imperial:-; Roll Length - Metric:-; Tape Width - Imperial:3.5" RoHS Compliant: NA

FLOOR MARKING TAPE, 3.5" X 10", RED; Tape Type:Floor Marking; Adhesive Type:Acrylic Adhesive; Tape Colour:Red; Total Tape Thickness:50 mil (1.27 mm); Roll Length - Imperial:-; Roll Length - Metric:-; Tape Width - Imperial:3.5" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 82AH6083
Product Name Floor Marking Tape, 3.5 X 10, Red; Tape Type Brady
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Ground Bar tape Series - Grand bar 35/30 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Tin Plating Copper,PSA
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details
Double-Coated Permanent/Removable Polyester Tape - 310 - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Double-Coated Permanent/Removable Polyester Tape
Backing Polyester; Plastic / Polymer
Adhesive PET - Polyester
View Details
E-Z Peel™ Discs - EZ04750 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details