FLOOR MARKING TAPE, 3.5" X 10", GREEN; Tape Type:Floor Marking; Adhesive Type:Acrylic Adhesive; Tape Colour:Green; Total Tape Thickness:50 mil (1.27 mm); Roll Length - Imperial:-; Roll Length - Metric:-; Tape Width - Imperial:3.5" RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 82AH6082 |
| Product Name | Floor Marking Tape, 3.5 X 10, Green; Tape Type Brady |
| Type | Adhesive Tape; Industrial Tape |