FLOOR MARKING TAPE, 3" X 100FT, BLU/WHT; Tape Type:Floor Marking; Adhesive Type:Acrylic Adhesive; Tape Colour:Blue, White; Total Tape Thickness:50 mil (1.27 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.48m RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 82AH6072 |
| Product Name | Floor Marking Tape, 3 X 100Ft, Blu/wht; Tape Type Brady |
| Type | Adhesive Tape; Industrial Tape |